The SF30JC4-7000 is a Schottky barrier diode manufactured by Shindengen. This diode is designed for applications requiring high current rectification with minimal power loss. Its low forward voltage drop and fast switching speed make it suitable for use in high-frequency power supplies and other demanding applications.
Applications:
- High-frequency switching power supplies
- DC-DC converters
- Free-wheeling diode for inductive loads
- Polarity protection circuits
- High-current rectification
Features:
- Low Forward Voltage Drop (Vf)
- High Surge Current Capability
- High-Speed Switching
- Excellent Thermal Stability
- RoHS Compliant
Benefits:
- Increased efficiency in power conversion circuits, minimizing energy waste
- Reduced power dissipation and improved thermal performance
- Enhanced system reliability due to the high surge current capability
- Compact design due to efficient heat dissipation
- Environmentally friendly due to RoHS compliance
Technical Specifications:
The SF30JC4-7000 has a repetitive peak reverse voltage (Vrrm) of 40V and an average forward current (If) of 30A. The forward voltage drop (Vf) is typically around 0.55V at the rated current. The device is typically available in a TO-220AB package. Detailed electrical characteristics, including reverse leakage current and junction capacitance, can be found in the manufacturer's datasheet.
Important Note: Always consult the manufacturer's datasheet for the most accurate and up-to-date specifications and application guidelines before using this component in any circuit design.