EN
  • EN
  • DE

SF30NC15M-7100

Part No SF30NC15M-7100
Manufacturer Shindengen
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058282-SF30NC15M-7100
Categories OEM Parts( S )
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SF30NC15M-7100 CAD Model

Description

The SF30NC15M-7100 is a Schottky Barrier Diode manufactured by Shindengen. This diode is designed for high-efficiency rectification and fast switching applications. Its low forward voltage drop and fast reverse recovery time make it suitable for use in switching power supplies, inverters, and other high-frequency circuits.

Applications:

  • Switching Power Supplies: Used as a rectifier in the output stage of switching power supplies to improve efficiency.
  • Inverters: Employed in inverters to convert DC voltage to AC voltage with minimal losses.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive load circuits to protect switching devices.
  • DC-DC Converters: Incorporated in DC-DC converters to improve efficiency and reduce switching noise.
  • Solar Power Systems: Used in solar panel systems to prevent reverse current flow and improve system efficiency.

Features:

  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-frequency operation and reduces switching losses.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • High Operating Temperature: Operates reliably at elevated temperatures.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Improved Efficiency: Reduces power losses in rectification and switching applications.
  • High-Frequency Operation: Suitable for use in high-frequency circuits.
  • Enhanced Reliability: Withstands high surge currents and operates reliably at elevated temperatures.
  • Environmentally Friendly: Complies with RoHS environmental standards.
  • Protection: Protects switching devices from voltage spikes.

Specifications:

Maximum Repetitive Peak Reverse Voltage: 150V

Maximum Average Forward Rectified Current: 30A

Maximum Forward Voltage Drop: 0.75V

Maximum Reverse Recovery Time: Typically 35 ns

Operating Temperature Range: -40°C to +150°C

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess