EN
  • EN
  • DE

SF30SC4

Part No SF30SC4
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Description Schottky Rectifiers (SBD) (40V 30A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 318785-SF30SC4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF30SC4 CAD Model

Description

The SF30SC4 is a Schottky Barrier Diode manufactured by Shindengen. It is designed for high-efficiency rectification and fast switching applications. This diode offers a low forward voltage drop, which contributes to improved efficiency and reduced power loss in various electronic circuits.

Applications

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in inductive circuits
  • Reverse polarity protection
  • Solar power systems

Features

  • Low Forward Voltage Drop: Minimizes power loss and enhances efficiency.
  • High Surge Current Capability: Provides robust protection against transient voltage spikes.
  • High-Speed Switching: Enables fast switching operation, suitable for high-frequency applications.
  • High Reliability: Ensures stable performance and long operational life.
  • Compact Package: Allows for efficient space utilization on circuit boards.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, leading to increased overall efficiency.
  • Enhanced System Reliability: High surge current capability provides protection against voltage transients, improving system robustness.
  • Reduced Heat Generation: Lower power loss results in less heat generation, simplifying thermal management.
  • Compact Design: Small package size enables the design of smaller and more compact electronic devices.
  • Cost-Effective Solution: Offers a balance of performance and cost, making it a suitable choice for a wide range of applications.

Additional Details

The SF30SC4 has a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward current (IF(AV)) of 30A. It also exhibits a low reverse leakage current. The operating junction temperature range is typically from -55°C to +150°C. This diode is commonly available in a TO-220 package, which is suitable for through-hole mounting and provides adequate heat dissipation. The specific characteristics of the SF30SC4 make it a good choice for applications requiring efficient and reliable rectification.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess