EN
  • EN
  • DE

ST70-27F

Part No ST70-27F
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Description Trankiller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 343688-ST70-27F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST70-27F CAD Model

Description

The ST70-27F is a Schottky Barrier Diode manufactured by Shindengen Electric Manufacturing Co., Ltd. Schottky diodes are known for their fast switching speeds and low forward voltage drop, making them suitable for a variety of high-frequency and power-efficient applications. The ST70-27F is designed for rectification and freewheeling applications, where efficient and rapid switching is essential.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies to convert AC voltage to DC voltage with high efficiency.
  • Freewheeling Diodes: Employed in inductive circuits such as motor drives and DC-DC converters to protect switching devices from voltage spikes.
  • Reverse Polarity Protection: Used in electronic circuits to prevent damage from incorrect polarity connections.
  • High-Frequency Rectification: Utilized in radio frequency (RF) circuits for signal detection and rectification.
  • Solar Power Systems: Used in solar inverters to improve efficiency and prevent reverse current flow.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Surge Current Capability: Withstands large current spikes without damage.
  • Compact Package: Allows for easy integration into various circuit designs.
  • High Reliability: Ensures stable performance and long-term durability.

Benefits:

  • Increased Efficiency: Reduces power dissipation and improves overall system efficiency.
  • Improved Performance: Enables faster and more reliable switching operation.
  • Enhanced System Protection: Protects other components from voltage spikes and reverse current flow.
  • Compact Design: Facilitates miniaturization of electronic devices.
  • Cost-Effective Solution: Provides efficient and reliable performance at a reasonable cost.

The ST70-27F is manufactured using high-quality materials and advanced fabrication techniques to ensure reliable performance and long-term stability. Its low forward voltage drop and fast switching speed make it an excellent choice for applications where efficiency and speed are critical. The specific voltage and current ratings of the ST70-27F should be verified in the product datasheet to ensure it meets the requirements of the intended application. The diode is typically available in a through-hole or surface-mount package, depending on the specific requirements of the application.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
Vishay
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
NJR Corporation/NJRC
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5318 $58.4980
265+ $0.4364 $115.6460
410+ $0.4227 $173.3070
565+ $0.4091 $231.1415
735+ $0.3955 $290.6925
980+ $0.3546 $347.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess