EN
  • EN
  • DE

VRYA6

Part No VRYA6
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (U - Z)
Description Varistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 399257-VRYA6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VRYA6 CAD Model

Description

The VRYA6 is a rectifier diode manufactured by Shindengen. It is designed for various power rectification applications, converting AC voltage to DC voltage efficiently and reliably. This diode is characterized by its high surge current capability and low forward voltage drop, making it suitable for demanding environments.

Applications:

  • Power Supplies: Used as the primary rectifier in AC-DC power supplies for electronic devices.
  • Inverters: Employed in inverters to convert DC power to AC power, often used in renewable energy systems.
  • Motor Drives: Found in motor control circuits for rectifying the input voltage to drive motors.
  • Battery Chargers: Used in battery charging circuits to convert AC voltage from the mains to DC voltage for charging batteries.
  • Welding Equipment: Utilized in welding machines for rectifying the AC voltage to provide the necessary DC power for welding.

Features:

  • High Surge Current Capability: Withstands high surge currents, providing robust protection against transient voltage spikes.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Reliability: Offers stable and consistent performance over a wide range of operating conditions.
  • Compact Package: Available in various package styles for space-saving designs.
  • High Reverse Voltage: Withstands high reverse voltages, preventing damage to the diode.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power loss, leading to higher overall efficiency.
  • Enhanced Reliability: High surge current capability and high reverse voltage rating ensure robust performance and long lifespan.
  • Simplified Design: Easy to integrate into various circuit designs.
  • Compact Footprint: Available in space-saving packages, suitable for compact electronic devices.
  • Wide Range of Applications: Versatile for diverse power rectification needs.

Additional Details:

The VRYA6 typically has a maximum repetitive peak reverse voltage (VRRM) and a maximum average forward rectified current (IF(AV)). Refer to the Shindengen datasheet for the exact values. The forward voltage (VF) is generally low to minimize power loss, and the operating temperature range is broad, allowing the diode to function reliably in different environments. The package type is a key factor for selecting the correct diode for a specific application, various through-hole and surface mount options are often available. The surge current rating is important for applications where the diode may experience high current surges. It is vital to consult the official Shindengen datasheet for the VRYA6 to confirm these specifications and other important parameters such as reverse recovery time and thermal resistance. Proper heatsinking may be required in certain applications to ensure the diode operates within its safe temperature limits. The VRYA6 is commonly used in bridge rectifier configurations for converting AC to DC in power supplies.

You May Also Be Interested in

Via
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2529 $57.7819
27+ $4.3105 $116.3835
42+ $4.1765 $175.4130
58+ $4.0413 $234.3954
74+ $3.9062 $289.0588
99+ $3.5020 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess