EN
  • EN
  • DE

3VA20635HL320AA0

Part No 3VA20635HL320AA0
Manufacturer Siemens
Catalog OEM Parts (0 - 9)
Description Siemens RNV_NA 3VA2063-5HL32-0AA0 - 3VA20635HL320AA0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062938-3VA20635HL320AA0
Categories OEM Parts(0-9)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3VA20635HL320AA0 CAD Model

Description

The 3VA2063-5HL32-0AA0 is a molded case circuit breaker (MCCB) from Siemens, part of the 3VA series. It's designed to provide reliable protection for electrical circuits against overloads and short circuits in industrial and commercial applications.

Applications

  • Industrial Equipment: Protection of circuits powering motors, drives, and control systems in factories and manufacturing plants.
  • Commercial Buildings: Circuit protection for lighting, HVAC systems, and other essential building services.
  • Power Distribution Panels: Used as a main or branch circuit breaker in electrical distribution panels.
  • Renewable Energy: Protection for solar power inverters and wind turbine systems.
  • Critical Infrastructure: Protection of power circuits in data centers, hospitals, and other facilities where continuous operation is crucial.

Features

  • Thermal-Magnetic Trip Unit: Provides reliable protection against both overload and short-circuit conditions.
  • Adjustable Trip Settings: Allows for fine-tuning of the overload protection to match specific load requirements.
  • High Interrupting Capacity: Capable of safely interrupting high-fault currents, preventing equipment damage.
  • Compact Design: Space-saving design allows for easy installation in existing panels.
  • Global Compliance: Meets international standards such as IEC 60947-2 and UL 489.

Benefits

  • Enhanced Electrical Safety: Minimizes the risk of electrical fires and equipment damage due to overloads and short circuits.
  • Increased System Reliability: Protects critical circuits from damage, ensuring continuous operation.
  • Reduced Downtime: Quickly isolates faults, minimizing downtime and maximizing productivity.
  • Flexibility: Adjustable trip settings allow for customization to a wide range of applications.
  • Cost Savings: Prevents costly damage to equipment and reduces maintenance expenses.

Additional Details

The 3VA2063-5HL32-0AA0 typically has a rated current of 63A and a specific interrupting capacity depending on the voltage. It is designed for use in three-phase systems. The thermal-magnetic trip unit offers both instantaneous short-circuit protection and time-delayed overload protection. The breaker is designed for ease of installation and maintenance, with clear markings and readily accessible terminals.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Renesas Electronics America
48 Vfqfn (lead-free)
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
Bi technologies
Lowest to $1.2869
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess