EN
  • EN
  • DE

BAT68-04W

Part No BAT68-04W
Manufacturer Siemens
Catalog END - OF - LIFE
Description Silicon Schottky Diodes (For mixer applications in the VHF/UHF range For high speed switching)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1151632-BAT68-04W
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT68-04W CAD Model

Description

The BAT68-04W is a Schottky diode designed for RF mixing and detection applications. Manufactured by Siemens (now Infineon), it features a low forward voltage drop and fast switching characteristics, making it suitable for high-frequency circuits. Although listed as end-of-life, the BAT68-04W was commonly employed in various communication and signal processing systems.

Applications

  • RF Mixers: Used in RF mixer circuits for frequency conversion.
  • Detectors: Employed in signal detection circuits for demodulating signals.
  • Small Signal Rectification: Utilized in circuits requiring efficient small signal rectification.
  • Sampling Circuits: Found in sampling circuits for high-speed signal acquisition.
  • Voltage Clamping: Incorporated in voltage clamping applications for protecting sensitive circuits.

Features

  • Schottky Diode: Provides fast switching speeds and low forward voltage drop.
  • Low Forward Voltage: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables operation at high frequencies.
  • Small Package: Allows for compact circuit designs.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power losses.
  • Enhanced High-Frequency Performance: Fast switching speed enables operation in high-frequency applications.
  • Compact Design: Small package allows for integration into space-constrained designs.
  • Reliable Operation: Provides stable and reliable performance in various applications.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs.

Additional Details

The BAT68-04W's key parameters include forward voltage (VF), reverse current (IR), and total capacitance (CT). Its performance is heavily influenced by the operating frequency and temperature. Proper impedance matching is essential for optimal performance in RF circuits. Refer to the datasheet for detailed electrical characteristics and application recommendations.

You May Also Be Interested in

Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Atmel
2-Wire Serial EEPROM
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1930 $57.9000
730+ $0.1585 $115.7050
1,130+ $0.1535 $173.4550
1,560+ $0.1485 $231.6600
2,015+ $0.1436 $289.3540
2,695+ $0.1287 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess