EN
  • EN
  • DE
  • IT

BFR180

Part No BFR180
Manufacturer Siemens
Catalog END - OF - LIFE
Description NPN Silicon RF Transistor (For low-power amplifiers in mobile communication systems pager at collector currents from 0.2mA to 2.5mA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1153286-BFR180
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFR180 CAD Model

Description

BFR180 is a Silicon NPN RF Transistor manufactured by Siemens and designed for use in low noise RF amplifier applications.

  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Manufacturer: Siemens

You May Also Be Interested in

Texas Instruments
1-A, SINGLE-CHIP, LI-ION AND LI-POL CHARGER IC
Lowest to $0.9951
Atmel
SPI Serial EEPROMs
Need more? Email Us
NXP / Nexperia
GSM1900 EDGE power module
Need more? Email Us
Tiger Electronic Co.,Ltd
4A TRIACS
Lowest to $0.1653
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 256K X 8 bit
Need more? Email Us
Texas Instruments
CMOS LOW-POWER MONOSTABLE/ASTABLE MULTIVIBRATOR
Lowest to $0.2464
Fairchild/ON Semiconductor
Hex/Quad D Flip-Flops with Clear
Need more? Email Us
Eorex Corporation
256Mb (4M×4Bank×16) Synchronous DRAM
Need more? Email Us
Atmel
Two-wire Serial EEPROM 256K (32,768 x 8)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess