EN
  • EN
  • DE

BSM75GD120DN2

Part No BSM75GD120DN2
Manufacturer Siemens
Catalog END - OF - LIFE
Description IGBT Power Module (Solderable Power module 3-phase full-bridge Including fast free-wheel diodes)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1154784-BSM75GD120DN2
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSM75GD120DN2 CAD Model

Description

The BSM75GD120DN2 is an IGBT module manufactured by Siemens. It is designed for high-power switching applications. This module integrates multiple components to provide efficient and reliable performance in demanding environments.

Applications

  • Industrial motor drives
  • Uninterruptible power supplies (UPS)
  • Welding equipment
  • Renewable energy converters (e.g., solar inverters, wind turbines)
  • Traction drives

Features

  • High blocking voltage: 1200V
  • High current capability: 75A
  • Low saturation voltage: Minimizes power losses
  • Fast switching speed: Allows for high-frequency operation
  • Integrated gate driver: Simplifies the driving circuitry
  • Isolated baseplate: Provides electrical isolation for safe operation
  • Temperature monitoring: Allows for thermal protection

Benefits

  • Improved efficiency: Low saturation voltage and fast switching speed reduce power losses.
  • Reliable operation: Robust design ensures stable performance in harsh environments.
  • Simplified system design: Integrated gate driver reduces the number of external components.
  • Compact size: Module design saves space compared to discrete components.
  • Enhanced thermal management: Isolated baseplate facilitates efficient heat dissipation.

Additional Details

The BSM75GD120DN2 IGBT module features an isolated baseplate for efficient thermal management. Its fast switching characteristics enable high-frequency operation, which is crucial for modern power electronic applications. The integrated gate driver simplifies the design process and reduces the number of external components needed. It is designed to operate within a specific temperature range, and proper heat sinking is essential to maintain optimal performance and reliability. It is important to consult the datasheet for detailed specifications and application guidelines to ensure proper and safe operation.

You May Also Be Interested in

Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
COSMO
REED RELAY
Lowest to $1.9713
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess