EN
  • EN
  • DE

BUZ10L

Part No BUZ10L
Manufacturer Siemens
Catalog END - OF - LIFE
Description SIPMOS Power Transistor (N channel Enhancement mode Avalanche-rated Logic Level)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1156431-BUZ10L
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUZ10L CAD Model

Description

The BUZ10L is an N-channel power MOSFET manufactured by Siemens (now Infineon Technologies). It is designed for high-speed switching applications, offering a combination of low on-resistance and fast switching capabilities. This makes it well-suited for efficient power control in a variety of electronic circuits.

Applications

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Motor control
  • Lighting control
  • Uninterruptible power supplies (UPS)

Features

  • N-channel enhancement mode MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Avalanche rated
  • Logic level gate drive

Benefits

  • High efficiency in power conversion due to minimal conduction losses
  • Reduced power dissipation leading to cooler operation
  • Improved performance in high-frequency applications
  • Enhanced robustness against voltage transients
  • Simplified driving circuitry

Additional Details

The BUZ10L's low on-resistance minimizes conduction losses, enhancing overall power efficiency. Its gate charge allows for rapid switching times, reducing switching losses and boosting dynamic performance. The avalanche rating enables the MOSFET to withstand voltage spikes without damage, contributing to application reliability. Its logic-level gate drive simplifies interface design and reduces the need for complex driver circuitry. Given its END-OF-LIFE status, it is crucial to explore alternative components for both new projects and existing systems requiring sustained operation. Select replacements carefully considering RDS(on), voltage/current ratings, package, and thermal performance.

Always consult the datasheet for detailed electrical characteristics, thermal considerations, and application-specific guidelines. Proper heat sinking is essential for effective thermal management and reliable long-term operation.

You May Also Be Interested in

Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess