The PEB2056NV13 is a Single Channel Ethernet Access Controller (SEAC) from Siemens. It's designed to provide a single Ethernet channel interface for various communication applications. This controller integrates Ethernet functionality into systems that require network connectivity, handling the complex tasks of data transmission and reception.
Applications
- Network Interface Cards (NICs)
- Embedded Ethernet Devices
- Industrial Control Systems
- Routers and Switches
- Telecommunications Equipment
Features
- Single Channel Ethernet Interface
- Supports 10/100 Mbps Ethernet
- Integrated MAC and PHY
- Supports Half and Full Duplex Operation
- Flow Control Support
- Automatic Negotiation
- Low Power Consumption
- Supports various host interfaces
Benefits
- Simplified Ethernet Integration: The integrated MAC and PHY simplify the design and implementation of Ethernet connectivity in embedded systems.
- Reduced Development Time: The controller handles the complexities of Ethernet protocols, allowing developers to focus on application-specific functionality.
- Improved System Performance: The high-speed Ethernet interface ensures fast and reliable data transfer.
- Lower System Cost: The integrated design reduces the number of external components required, lowering the overall system cost.
- Enhanced Network Compatibility: Supports standard Ethernet protocols, ensuring compatibility with a wide range of network devices.
Technical Specifications
The PEB2056NV13 operates at both 10 Mbps and 100 Mbps, automatically adjusting to the network speed. It includes integrated media access control (MAC) and physical layer (PHY) components. Power consumption is optimized for embedded applications. The controller supports both half-duplex and full-duplex operation. This chip is commonly found in older telecommunication equipment and some industrial control devices, though more modern alternatives are generally used in new designs now. It's designed to operate in a wide range of temperatures to ensure robust operation in industrial environments.