EN
  • EN
  • DE
  • IT

PEB2086N

Part No PEB2086N
Manufacturer Siemens
Description ISDN SubscribernAccess Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1236908-PEB2086N
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB2086N CAD Model

Description

The PEB2086N is a Single Channel Enhanced Echo Canceller (SCEEC) device manufactured by Siemens. This device is designed to eliminate echo in telecommunications applications, enhancing voice quality and overall user experience. It integrates advanced digital signal processing techniques to identify and remove unwanted echo signals present in voice communication channels.

Applications

  • Voice over IP (VoIP) gateways
  • Digital telephone sets
  • Hands-free car kits
  • PBX systems
  • Central office switching equipment

Features

  • Single-channel echo cancellation
  • G.168 echo cancellation standard compliance
  • Adaptive filter for echo path estimation
  • Double talk detection
  • Comfort noise insertion
  • Low power consumption
  • Digital signal processing (DSP) based

Benefits

  • Improved voice quality by eliminating echo
  • Enhanced user experience during telephone conversations
  • Reduced latency in voice communication
  • Compliance with industry standards for echo cancellation
  • Cost-effective solution for echo cancellation

Additional Details

The PEB2086N operates by continuously monitoring the incoming and outgoing signals in a telephone channel. It employs an adaptive filter to estimate the echo path, which represents the characteristics of the environment causing the echo. Once the echo path is estimated, the device generates an echo replica and subtracts it from the incoming signal, effectively canceling the echo. The device also includes double talk detection, which prevents echo cancellation from interfering with legitimate speech signals when both parties are talking simultaneously.

Furthermore, the PEB2086N features comfort noise insertion, which adds a small amount of background noise to the signal when there is no speech present. This prevents the line from sounding completely silent, which can be disconcerting to the user. The device is designed for low power consumption, making it suitable for a wide range of applications, including battery-powered devices. The PEB2086N is a reliable and efficient solution for echo cancellation in telecommunications applications, offering improved voice quality and enhanced user experience.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5749 $58.7247
8+ $16.0614 $128.4912
12+ $15.5590 $186.7080
16+ $15.0577 $240.9232
20+ $14.5553 $291.1060
27+ $13.0503 $352.3581
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess