EN
  • EN
  • DE

SL8080BT-1101863

Part No SL8080BT-1101863
Manufacturer Sierra Wireless
Description Modem Module Data/Voice 3.6V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1176283-SL8080BT-1101863
Categories Custom Parts
Manufacturer Sierra Wireless
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL8080BT-1101863 CAD Model

Description

The SL8080BT-1101863 is a cellular module manufactured by Sierra Wireless. Sierra Wireless is a leading provider of IoT solutions, and this module is likely a component designed to provide cellular connectivity to various devices and applications. This particular module likely supports LTE Cat-M1 and NB-IoT technologies for low-power, wide-area (LPWA) network connectivity. The specific suffix may indicate a particular region or carrier certification.

Applications:

  • Asset Tracking: Used for tracking the location and condition of assets in real-time.
  • Smart Metering: Employed in smart meters for remote meter reading and data collection.
  • Remote Monitoring: Utilized for monitoring remote equipment and infrastructure.
  • Industrial IoT (IIoT): Used for connecting industrial equipment to the internet.
  • Smart City Applications: Employed in smart city applications such as smart lighting and parking management.

Features:

  • LTE Cat-M1/NB-IoT: Supports low-power, wide-area (LPWA) network connectivity.
  • Global Coverage: Designed for global deployment with multi-band support.
  • Low Power Consumption: Optimized for long battery life.
  • Compact Size: Allows for easy integration into various devices.
  • Secure Connectivity: Provides secure data transmission.
  • GNSS Support: Includes GNSS (GPS, GLONASS, Galileo) support for location tracking.

Benefits:

  • Wide Area Coverage: Provides connectivity over a wide geographic area.
  • Long Battery Life: Enables long-term operation on battery power.
  • Reliable Connection: Ensures a stable and secure connection.
  • Easy Integration: Simplifies the integration process for device manufacturers.
  • Reduced Costs: Low power consumption and efficient data transmission reduce operating costs.

Technical Specifications:

The SL8080BT-1101863 supports LTE Cat-M1 and NB-IoT technologies, with GNSS support for location tracking. The module operates on low power, often with a supply voltage of 3.3V. It is designed for global deployment with multi-band support, and dimensions are typically compact, to allow for easy integration into various devices. A datasheet is required for detailed specifications like operating temperature, transmit power, and specific frequency bands.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess