EN
  • EN
  • DE

ZM3102AM-CME1

Part No ZM3102AM-CME1
Manufacturer Sigma Designs Inc.
Catalog RF Transceiver Modules
Description RF TXRX MODULE ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Sigma Designs Inc.
Packaging Tray
RF Family/Standard General ISM
Protocol Z-Wave
Modulation FSK
Frequency 868MHz
Data Rate 40kbps
Power - Output -2dBm
Sensitivity -102dBm
Serial Interfaces SPI, UART
Antenna Type Not Included
Memory Size 32kB Flash, 2kB SRAM
Supply Voltage - Operating 2.1 V to 3.6 V
Current - Receiving 23mA
Current - Transmitting 24mA to 36mA
Mounting SMD (SMT)
Temperature Range - Operating -15°C to 85°C
Dimension Module
Win Source Part Number 044128-ZM3102AM-CME1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZM3102AM-CME1 CAD Model

Description

The Sigma Designs Inc. 044128-ZM3102AM-CME1 is a high-performance electronic component that is designed for use in various applications.

  • Frequency: It features a frequency of 868MHz
  • Protocol: a protocol of Z-Wave
  • Data Rate: and a data rate of 40kbps.
  • Memory: It also comes with 32kB Flash memory, 2kB SRAM
  • RF Family/Standard: and an RF family/standard of General ISM.
  • Sensitivity: With a sensitivity of -102dBm, this component is a reliable choice for electronic enthusiasts who want to achieve optimal performance in their projects.

You May Also Be Interested in

Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
Quectel
Linear IC
Lowest to $10.1866
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess