EN
  • EN
  • DE

S-1111B50MC-N2J

Part No S-1111B50MC-N2J
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185220-S-1111B50MC-N2J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-1111B50MC-N2J CAD Model

Description

The S-1111B50MC-N2J is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. This regulator is designed to provide a stable 5.0V output voltage, making it suitable for a wide range of electronic applications. Its compact package and high efficiency make it ideal for use in portable devices and other applications where space and power are limited.

Applications

  • Microcontroller Power: Provides a stable 5V supply for microcontrollers in embedded systems.
  • Sensor Power: Used to power various types of sensors requiring a regulated 5V supply.
  • Portable Electronics: Suitable for use in portable devices such as handheld gaming consoles and digital cameras.
  • Communication Modules: Powers wireless communication modules like Bluetooth and Wi-Fi transceivers.
  • General Purpose Regulation: Can be used in any application requiring a stable 5V power supply.

Features

  • Fixed Output Voltage: Provides a stable 5.0V output voltage.
  • High Accuracy: Ensures precise voltage regulation for sensitive electronic components.
  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage by shutting down the IC at high temperatures.
  • Small Package: Available in a compact package, such as SOT-23-5, for space-constrained applications.

Benefits

  • Stable and Reliable Power: Ensures consistent performance of electronic devices by providing a stable 5.0V output.
  • Extended Battery Life: Low quiescent current and efficient operation maximize battery life in portable devices.
  • Protection Against Overload: Overcurrent and thermal shutdown features prevent damage from electrical faults and overheating.
  • Space-Saving Design: Compact package allows for easy integration into small electronic devices.
  • Simplified Circuit Design: Fixed output voltage simplifies the design process and reduces the need for external components.

Technical Specifications: The S-1111B50MC-N2J typically operates with an input voltage range of 5.2V to 6.5V. It features a low dropout voltage, allowing it to maintain a stable output even when the input voltage is close to 5V. The quiescent current is typically very low, contributing to extended battery life in portable applications. The IC is often available in a SOT-23-5 package. The operating temperature range is generally -40°C to +85°C.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess