The S-1112B33MC-L6S-TF is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. It is part of the S-1112 series, which is known for its low current consumption and high accuracy. This particular model is designed to provide a stable 3.3V output voltage, making it suitable for a variety of applications that require a regulated power supply. The "MC" in the part number indicates the package type.
Applications:
- Microcontroller Power Supply: Providing a stable 3.3V supply for microcontrollers in embedded systems.
- Portable Electronic Devices: Regulating voltage in smartphones, tablets, and other battery-powered devices.
- Wireless Communication Modules: Powering RF transceivers and other communication components.
- Sensor Applications: Providing a stable voltage for accurate sensor readings.
- Low-Power Logic Circuits: Supplying a regulated voltage to digital logic circuits.
Features:
- Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
- High Output Voltage Accuracy: Provides a precise and stable 3.3V output voltage.
- Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
- Overcurrent Protection: Protects the regulator and connected circuits from excessive current.
- Thermal Shutdown Protection: Prevents damage to the regulator due to overheating.
Benefits:
- Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery runtime in portable devices.
- Improved System Stability: Accurate voltage regulation ensures consistent performance of connected components.
- Enhanced System Reliability: Overcurrent and thermal shutdown protection features prevent damage from electrical faults and overheating.
- Compact Design: The small package size allows for integration into space-constrained applications.
- Simplified Design: Easy to integrate into existing circuits with minimal external components.
Additional Details:
The S-1112B33MC-L6S-TF provides a stable 3.3V regulated output voltage. It is designed to operate over a specified input voltage range. The low dropout voltage characteristic enables efficient operation even when the input voltage is close to the output voltage. The device includes overcurrent protection and thermal shutdown features. The package is typically a small outline package (SOP) or similar. Refer to the official datasheet from SII Semiconductor Corporation for detailed specifications, application notes, and package dimensions.