EN
  • EN
  • DE

S-1132B18-I6T2G-SNT-6A

Part No S-1132B18-I6T2G-SNT-6A
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836198-S-1132B18-I6T2G-SNT-6A
Ultra Librarian 3D Model Ultra Librarian S-1132B18-I6T2G-SNT-6A CAD Model

Description

The S-1132B18-I6T2G-SNT-6A is a positive voltage regulator manufactured by SII Semiconductor Corporation. It is designed to provide a stable output voltage of 1.8V with high accuracy and low current consumption, making it suitable for various portable and battery-powered applications. The regulator is housed in a small SNT-6A package, enabling compact designs.

Applications

      
  • Smartphones: Powering core digital logic and analog circuits.
  •   
  • Tablets: Providing stable voltage for processors and memory.
  •   
  • Wearable Devices: Ensuring reliable operation in compact and power-sensitive devices.
  •   
  • IoT Devices: Supplying power to sensors, microcontrollers, and communication modules.
  •   
  • Portable Medical Devices: Regulating voltage for sensitive electronic components.

Features

      
  • Output Voltage: Fixed 1.8V output.
  •   
  • Input Voltage Range: Suitable for various battery voltages and power sources.
  •   
  • Low Current Consumption: Minimizes power drain and extends battery life.
  •   
  • High Output Voltage Accuracy: Ensures precise voltage regulation for sensitive electronic components.
  •   
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  •   
  • Thermal Shutdown Protection: Prevents damage from overheating.
  •   
  • SNT-6A Package: Compact package for space-constrained applications.

Benefits

      
  • Stable Power Supply: Delivers a consistent 1.8V output, essential for the reliable operation of electronic devices.
  •   
  • Extended Battery Life: Low current consumption minimizes power drain, extending the operational time of battery-powered applications.
  •   
  • Protection Against Damage: Overcurrent and thermal shutdown features safeguard the regulator and connected components from potential damage.
  •   
  • Compact Design: Small SNT-6A package enables integration into space-constrained applications.
  •   
  • High Reliability: Designed for stable performance even under fluctuating input voltage conditions.

Additional Details

The S-1132B18-I6T2G-SNT-6A operates within a specified temperature range and is designed to meet stringent industry standards for reliability and performance. It utilizes advanced circuit design techniques to minimize noise and ensure a clean power output. The specific pinout details and maximum ratings should be consulted in the product datasheet for proper integration into circuit designs. The datasheet also contains information about transient response and other crucial electrical characteristics.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6849 $62.5339
25+ $4.6650 $116.6250
39+ $4.5195 $176.2605
53+ $4.3728 $231.7584
69+ $4.2273 $291.6837
92+ $3.7907 $348.7444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess