EN
  • EN
  • DE

S-1132B29-16T2G

Part No S-1132B29-16T2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185251-S-1132B29-16T2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-1132B29-16T2G CAD Model

Description

The S-1132B29-16T2G is a positive voltage regulator IC from SII Semiconductor Corporation, designed to provide a stable and accurate 2.9V output. This LDO (Low Dropout) regulator excels in applications demanding high precision, low current consumption, and efficient power management. Its compact package makes it suitable for space-constrained environments.

Applications:

  • Portable Electronics: Powers various components in smartphones, tablets, and other portable devices, ensuring stable operation and extending battery life.
  • Wearable Devices: Ideal for smartwatches, fitness trackers, and other wearables where low power consumption and small size are critical.
  • IoT Devices: Used in various IoT sensors and devices, providing a regulated 2.9V supply for microcontrollers and other sensitive components.
  • Wireless Communication Modules: Provides a stable power supply for RF transceivers and other wireless communication ICs.
  • Microcontroller Power: Supplies a clean and regulated 2.9V to microcontrollers in embedded systems.

Features:

  • Output Voltage: Fixed 2.9V output voltage.
  • High Accuracy: Output voltage accuracy of ±1.0% (typical).
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating, preventing damage.
  • Compact Package: Available in a small SOT-23-6 package for space-constrained applications.

Benefits:

  • Stable Output: Delivers a consistent 2.9V output, ensuring reliable operation of connected circuits.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable applications.
  • Protection Features: Overcurrent and thermal shutdown protection mechanisms enhance system reliability.
  • Small Form Factor: Compact package allows for integration into space-limited applications.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the number of external components required.

Additional Details:

The S-1132B29-16T2G is designed with a low dropout voltage, which means it can maintain a stable 2.9V output even when the input voltage is only slightly higher than 2.9V. This is particularly useful in battery-powered applications where the battery voltage decreases as it discharges. The regulator also features excellent transient response, quickly adjusting to changes in load current. Detailed specifications, including input voltage range, output current capability, and temperature operating range, can be found in the product datasheet. The compact SOT-23-6 package ensures easy integration into various electronic designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess