EN
  • EN
  • DE

S-1323B15NB-N8A-TF

Part No S-1323B15NB-N8A-TF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 062964-S-1323B15NB-N8A-TF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1323B15NB-N8A-TF CAD Model

Description

The S-1323B15NB-N8A-TF is a voltage regulator manufactured by SII Semiconductor Corporation. It's designed to provide a regulated 1.5V output and is likely a low-dropout (LDO) regulator, suitable for various portable and battery-powered applications. The NB-N8A-TF likely refers to the package type and specific options or features.

Applications

  • Mobile phones and smartphones.
  • Wearable electronics (smartwatches, fitness trackers).
  • IoT (Internet of Things) devices.
  • Portable media players.
  • Battery-powered devices.

Features

  • Output Voltage: 1.5V fixed output voltage.
  • Low Dropout Voltage: Allows operation with a small difference between input and output voltage.
  • Low Current Consumption: Minimizes power consumption for extended battery life.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown: Protects the regulator from overheating.
  • Package: NB-N8A-TF (likely a compact surface-mount package).

Benefits

  • Stable and Reliable Voltage: Ensures consistent operation of connected circuits.
  • Extended Battery Life: Low current consumption helps prolong battery life.
  • Protection Against Faults: Overcurrent and thermal protection enhance system reliability.
  • Small Form Factor: The compact package allows for integration in space-constrained applications.
  • Simplified Design: Requires minimal external components.

Additional Details

The S-1323B15NB-N8A-TF is designed to operate with an input voltage slightly above the output voltage (1.5V). The low dropout voltage characteristic enables it to maintain regulation even when the input voltage is close to the output. External capacitors are typically needed at the input and output for stability and to improve transient response. The datasheet will specify the recommended capacitor values. The NB-N8A-TF package is a surface-mount package. Refer to the datasheet for the recommended soldering profile. The datasheet also specifies the operating temperature range, maximum output current, and other critical parameters. As with most SII Semiconductor products, this is likely RoHS compliant.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Panjit
Lowest to $6.9300
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess