EN
  • EN
  • DE

S-1323B29NB-N80-TF

Part No S-1323B29NB-N80-TF
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-343
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
RoHS State Request Verification
Win Source Part Number 734055-S-1323B29NB-N80-TF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-1323B29NB-N80-TF CAD Model

Description

The S-1323B29NB-N80-TF is a voltage regulator IC manufactured by SII Semiconductor Corporation. It's designed to provide a stable and regulated output voltage for various electronic devices. The IC is known for its low current consumption and high accuracy, making it suitable for battery-powered applications and other sensitive electronic systems.

Applications:

  • Battery-Powered Devices: Used in mobile phones, wearables, and other portable devices to regulate voltage and extend battery life.
  • Microcontrollers: Provides a stable voltage supply for microcontrollers, ensuring reliable operation.
  • Wireless Communication Devices: Implemented in Bluetooth modules, Wi-Fi devices, and other wireless communication systems.
  • Sensor Applications: Employed in sensor circuits to maintain accurate and stable sensor readings.
  • Wearable Technology: Integrated into smartwatches, fitness trackers, and other wearable devices.

Features:

  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively providing current.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage under varying load conditions.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current.
  • Short-Circuit Protection: Shuts down the output to prevent damage in the event of a short circuit.
  • Thermal Shutdown: Protects the IC from overheating by shutting down the output when the temperature exceeds a safe level.

Benefits:

  • Extended Battery Life: Low quiescent current extends the operating time of battery-powered devices.
  • Stable System Performance: High output voltage accuracy ensures stable and reliable operation of connected components.
  • Protection Against Fault Conditions: Overcurrent, short-circuit, and thermal shutdown features protect the IC and the entire system from damage.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Increased Reliability: Robust design ensures reliable performance in harsh operating conditions.

Technical Specifications:

The S-1323B29NB-N80-TF typically provides a fixed output voltage of 2.9V with high accuracy. It also features a low dropout voltage, allowing it to operate with a small difference between the input and output voltage. Consult the official datasheet for detailed electrical characteristics, including input voltage range, output current capability, and operating temperature range.

This voltage regulator IC offers a reliable and efficient solution for voltage regulation in a wide range of electronic devices. Its low power consumption, high accuracy, and comprehensive protection features make it an ideal choice for battery-powered applications and other sensitive electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess