EN
  • EN
  • DE

S-13A1ADJ-E800

Part No S-13A1ADJ-E800
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836214-S-13A1ADJ-E800
Ultra Librarian 3D Model Ultra Librarian S-13A1ADJ-E800 CAD Model

Description

The S-13A1ADJ-E800 is a voltage regulator IC from SII Semiconductor Corporation. This adjustable voltage regulator is designed to provide a stable and configurable output voltage, making it suitable for a wide range of electronic devices and power management applications.

Applications

  • Power Management Systems: Used in systems requiring dynamically adjustable voltage levels.
  • Microcontroller Power Supplies: Supplies a stable and adjustable voltage for microcontrollers.
  • Portable Electronics: Suitable for applications where battery life and space are critical.
  • Industrial Automation: Used in control systems requiring precise voltage regulation.
  • Consumer Electronics: Employed in various consumer devices needing stable power.

Features

  • Adjustable Output Voltage: Allows customization of the output voltage using external resistors.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage.
  • High Accuracy: Provides precise voltage regulation for sensitive circuits.
  • Overcurrent Protection: Protects the device from excessive current draw.
  • Thermal Shutdown: Shuts down the device in case of overheating.
  • Small Package: Compact design for space-constrained applications.

Benefits

  • Versatile Power Solution: Adaptable to various voltage requirements in different applications.
  • Efficient Power Regulation: Minimizes power loss and extends battery life.
  • Reliable Operation: Overcurrent and thermal protection ensure stable performance.
  • Compact Footprint: Saves space on the PCB.
  • Precise Voltage Control: Guarantees accurate and stable voltage output.

Technical Specifications

The S-13A1ADJ-E800 features an adjustable output voltage, configured via external resistors. It offers low dropout voltage for efficient operation and includes built-in overcurrent and thermal shutdown protection. The datasheet details the input voltage range, output voltage adjustment range, quiescent current, and thermal resistance. The package type and pinout information are also available for proper circuit integration.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2945 $58.9000
480+ $0.2414 $115.8720
740+ $0.2345 $173.5300
1,025+ $0.2264 $232.0600
1,320+ $0.2195 $289.7400
1,765+ $0.1964 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,725 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess