EN
  • EN
  • DE

S-1701A3025-M5T1G

Part No S-1701A3025-M5T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DETECT/REG 400MA 3.0V SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Applications Converter, Battery Powered Devices
Voltage - Input 2 V to 6.5 V
Number of Outputs 1
Output Voltage 3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1093424-S-1701A3025-M5T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1701A3025-M5T1G CAD Model

Description

The S-1701A3025-M5T1G is a high-accuracy voltage regulator manufactured by SII Semiconductor Corporation. This regulator is designed to provide a stable and precise output voltage, making it ideal for applications requiring low noise and high efficiency. It features low current consumption and a small package size, making it suitable for portable and battery-powered devices.

Applications

  • Portable Devices: Used in smartphones, tablets, and wearables for stable power supply and battery management.
  • Battery-Powered Equipment: Employed in cordless tools, remote controls, and portable medical devices for efficient voltage regulation.
  • Sensor Power Supply: Utilized in sensor systems, data loggers, and measurement devices for accurate and stable sensor readings.
  • Microcontroller Power: Integrated into microcontroller-based circuits, embedded systems, and IoT devices for reliable voltage supply.
  • Wireless Communication Devices: Found in Bluetooth modules, Wi-Fi devices, and RF transceivers for clean and stable power.

Features

  • High Accuracy: Provides a precise output voltage with low voltage fluctuations.
  • Low Current Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Low Dropout Voltage: Operates with a low input-output voltage difference, improving efficiency.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Overcurrent Protection: Protects the regulator and the load from overcurrent conditions.

Benefits

  • Stable Output Voltage: Ensures consistent performance of electronic circuits with a stable and precise power supply.
  • Extended Battery Life: Low current consumption maximizes battery runtime in portable devices.
  • Improved Efficiency: Low dropout voltage increases overall system efficiency.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Enhanced Protection: Overcurrent protection safeguards the regulator and the load from damage.

Additional Details

The S-1701A3025-M5T1G provides a fixed output voltage of 3.0V with an output current of up to 200mA. It operates with an input voltage range typically from 2.0V to 6.5V. The dropout voltage is typically less than 100mV at rated current. The operating temperature range is usually -40°C to +85°C. The package type is SOT-23-5.

You May Also Be Interested in

Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess