EN
  • EN
  • DE

S-24C02BDP-1A

Part No S-24C02BDP-1A
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185695-S-24C02BDP-1A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-24C02BDP-1A CAD Model

Description

The S-24C02BDP-1A is a 2K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This device offers a reliable and efficient solution for non-volatile data storage in a variety of applications. It is designed for low-power operation and features a two-wire serial interface, making it easy to integrate into microcontroller-based systems.

Applications

  • Consumer electronics: Used in televisions, set-top boxes, and DVD players to store settings and preferences.
  • Industrial control systems: Employed in programmable logic controllers (PLCs) and other industrial equipment for storing configuration data and calibration parameters.
  • Automotive electronics: Utilized in car audio systems and electronic control units (ECUs) for storing vehicle settings and diagnostic information.
  • Medical devices: Integrated into medical instruments for storing calibration data and patient information.
  • Security systems: Used in alarm systems and access control systems to store security codes and access logs.

Features

  • 2K-bit EEPROM: Provides 2048 bits of non-volatile memory.
  • Two-wire serial interface (I²C): Enables easy communication with microcontrollers and other devices.
  • Low-voltage operation: Operates from a supply voltage of 1.6 V to 5.5 V.
  • Low power consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Write protect function: Prevents accidental data overwriting.
  • High reliability: Offers excellent data retention and endurance.
  • Wide operating temperature range: Functions reliably in a range of -40°C to +85°C.

Benefits

  • Easy integration: The I²C interface simplifies connection to microcontrollers and reduces the number of required pins.
  • Non-volatile storage: Data is retained even when power is removed, ensuring data integrity.
  • Low power consumption: Extends battery life in portable devices and reduces overall system power consumption.
  • High reliability: Provides a robust and dependable solution for data storage in harsh environments.
  • Compact size: The small package size allows for use in space-constrained applications.
  • Cost-effective: Offers a competitive price point for non-volatile memory solutions.

Additional Details

The S-24C02BDP-1A utilizes a standard I²C serial communication protocol, supporting both standard (100 kHz) and fast (400 kHz) modes. It features a page write mode, allowing for up to 16 bytes to be written in a single operation, which enhances writing speed and efficiency. The device also incorporates a self-timed write cycle, simplifying the write operation and reducing the need for external timing components. The memory array is organized as 256 bytes x 8 bits. The device is available in a variety of package options, including DIP and SOP, to suit different application requirements.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $4.6918
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/DUAL I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50 MHz 8-SOP
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess