EN
  • EN
  • DE

S-24CS02AJF-TB-GE

Part No S-24CS02AJF-TB-GE
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185752-S-24CS02AJF-TB-GE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24CS02AJF-TB-GE CAD Model

Description

The S-24CS02AJF-TB-GE is a 2-Wire Serial EEPROM manufactured by SII Semiconductor Corporation. It features a memory capacity of 2Kbit (256 bytes organized as 256 x 8 bits) and communicates via the industry-standard I²C (2-Wire) serial interface. This non-volatile memory device is ideal for applications needing reliable data storage that persists even when power is removed, such as storing configuration parameters, calibration data, or user preferences.

Applications:

  • Consumer Electronics: TVs, set-top boxes, DVD players for storing user preferences and settings.
  • Industrial Automation: PLCs, sensors, and data loggers for storing calibration parameters and configuration data.
  • Medical Devices: Portable medical equipment for storing device settings and patient data.
  • Automotive: Engine control units (ECUs), infotainment systems, and instrument clusters for storing configuration data and diagnostic information.
  • Smart Cards: Memory cards and security tokens for storing identification and authentication data.

Features:

  • Memory Size: 2Kbit (256 bytes)
  • Interface: 2-Wire Serial Interface (I²C)
  • Operating Voltage: 1.6V to 5.5V
  • Low Power Consumption: Low active and standby current
  • Data Retention: 100 years
  • Endurance: 1,000,000 erase/write cycles
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOP-8 (JEDEC)

Benefits:

  • Non-Volatile Memory: Retains data even without power.
  • Easy Integration: Simplified communication with microcontrollers via the I²C interface.
  • Low Power Consumption: Suitable for battery-powered devices.
  • High Reliability: Long-term data storage and robust performance.
  • Small Form Factor: Compact SOP-8 package for space-constrained applications.

Additional Details:

The S-24CS02AJF-TB-GE includes a page write mode that allows writing multiple bytes in a single operation, increasing write efficiency. It also features a write protect function to prevent accidental overwriting of data. The device complies with RoHS standards.

You May Also Be Interested in

Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess