EN
  • EN
  • DE

S-25C080AOI-J8T10

Part No S-25C080AOI-J8T10
Manufacturer SII Semiconductor Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06/0
Reference case SOP8
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
Win Source Part Number 756278-S-25C080AOI-J8T10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-25C080AOI-J8T10 CAD Model

Description

The S-25C080AOI-J8T10 is an 8K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This memory device is designed for applications requiring non-volatile data storage with low power consumption and high reliability. It offers a simple serial interface and a wide operating voltage range, making it suitable for various embedded systems.

Applications:

  • Consumer Electronics: Storing configuration data and user settings in TVs, DVD players, and other consumer devices.
  • Industrial Equipment: Data logging and parameter storage in industrial control systems.
  • Automotive Electronics: Storing calibration data and identification information in automotive applications.
  • Medical Devices: Storing patient data and device settings in medical equipment.
  • Smart Cards: Memory storage in smart card applications.

Features:

  • 8K-bit EEPROM: Provides 8192 bits of non-volatile storage.
  • Serial Interface: Uses a simple 2-wire (I2C) serial interface for easy communication.
  • Low Voltage Operation: Operates from a wide voltage range of 1.8V to 5.5V.
  • Low Power Consumption: Features low standby and active current consumption.
  • High Reliability: Offers high endurance (1 million write cycles) and data retention (100 years).
  • Small Package: Available in a compact package for space-constrained applications.
  • Write Protect Feature: Prevents accidental data modification.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy to Use: Simple serial interface simplifies integration into embedded systems.
  • Low Power Consumption: Extends battery life in portable applications.
  • High Reliability: Ensures reliable data storage and retrieval.
  • Compact Size: Suitable for space-constrained applications.

Additional Details:

The S-25C080AOI-J8T10 EEPROM utilizes a standard I2C serial interface for communication with a host microcontroller or other system components. It supports standard and fast I2C modes, allowing for data transfer rates up to 400 kHz. The device includes a write protect feature to prevent accidental data modification, ensuring data integrity. Its high endurance and data retention characteristics make it a reliable solution for a wide range of non-volatile memory applications.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $8.5447
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
International Rectifier
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Atmel
Lowest to $24.7389
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess