EN
  • EN
  • DE

S-29191AFJA-TB

Part No S-29191AFJA-TB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305697-S-29191AFJA-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29191AFJA-TB CAD Model

Description

The S-29191AFJA-TB is a voltage detector IC manufactured by SII Semiconductor Corporation. These detectors, also known as voltage supervisors or reset ICs, are vital for ensuring the stable and reliable operation of electronic circuits. They monitor the input voltage and trigger a reset or other protective action when the voltage falls below a specified threshold, preventing data corruption and system malfunctions.

Applications:

  • Microprocessor and Microcontroller Systems: Provides a reset signal to the processor during power-up and brown-out conditions.
  • Power Supply Monitoring: Monitors the output voltage of voltage regulators and DC-DC converters.
  • Battery Management Systems: Protects batteries from deep discharge by disabling the load when the battery voltage is low.
  • Memory Protection: Prevents data corruption in volatile memory by initiating a write protect sequence when the voltage is unstable.
  • Industrial Automation: Monitors power supply integrity in industrial control systems.

Features:

  • High-Accuracy Voltage Detection: Precisely monitors the input voltage.
  • Low Power Consumption: Minimizes power drain, extending battery life in portable applications.
  • Small Package Size: Enables compact circuit designs.
  • Built-in Hysteresis: Prevents erratic behavior caused by voltage fluctuations near the threshold.
  • Open-Drain Output: Provides flexibility in interfacing with various logic circuits.

Benefits:

  • Increased System Reliability: Prevents malfunctions caused by voltage drops or power glitches.
  • Data Integrity: Protects data from corruption in memory.
  • Extended Battery Life: Minimizes power consumption in battery-powered devices.
  • Simplified Circuit Design: Reduces the number of external components required.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price.

Additional Details:

The S-29191AFJA-TB likely comes in a small surface-mount package (e.g., SOT-25). The '191' portion of the part number suggests a detection voltage around 1.91V. It likely uses an open-drain output configuration, necessitating an external pull-up resistor. The 'TB' suffix likely represents tape and reel packaging for automated assembly. The 'AFJA' part indicates a specific set of voltage detection parameters and tolerances. As with any component, refer to the official datasheet from SII Semiconductor Corporation for detailed specifications, including detection voltage accuracy, hysteresis voltage, operating temperature range, and output characteristics. The datasheet is crucial for determining the appropriate pull-up resistor value and ensuring proper circuit operation.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,805 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess