EN
  • EN
  • DE

S-29390AFJA-TB

Part No S-29390AFJA-TB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305746-S-29390AFJA-TB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-29390AFJA-TB CAD Model

Description

The S-29390AFJA-TB is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. This functionality is crucial in safeguarding electronic circuits and ensuring stable operation.

Applications

  • Microcontroller Reset Circuits: Ensures proper initialization and functioning of microcontrollers by providing a reset signal during power-up or brown-out conditions.
  • Power Supply Monitoring: Detects voltage drops or failures in power supplies, triggering protective measures to prevent damage to connected equipment.
  • Battery-Powered Devices: Monitors battery voltage levels to prevent deep discharge and extend battery life.
  • Real-Time Clock (RTC) Backup: Protects data in real-time clock circuits by ensuring a stable voltage supply.
  • Industrial Control Systems: Supervises voltage levels in industrial machinery and control systems to ensure safe and reliable operation.

Features

  • High-Accuracy Voltage Detection: Offers precise monitoring of voltage levels, ensuring reliable detection of undervoltage conditions.
  • Low Current Consumption: Minimizes power usage, making it suitable for battery-powered applications and low-power designs.
  • Small Package Size: Allows for compact integration into space-constrained electronic circuits.
  • Open-Drain Output: Provides flexibility in interfacing with other circuits and systems.
  • Built-in Hysteresis: Prevents output oscillation during voltage transitions, enhancing stability.

Benefits

  • Improved System Reliability: Protects against data corruption and system malfunctions caused by voltage fluctuations.
  • Extended Battery Life: Low power consumption contributes to longer operational time in battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying the design process.
  • Enhanced Protection: Safeguards sensitive components from damage caused by undervoltage conditions.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price point.

Additional Details

The S-29390AFJA-TB typically requires an external pull-up resistor on its open-drain output. The detection voltage is preset during manufacturing. The device operates within a specific temperature range, generally between -40°C and +85°C. The "-TB" suffix often indicates a specific tape and reel packaging for automated assembly. It is important to consult the manufacturer's datasheet for detailed electrical characteristics, application examples, and recommended operating conditions. Proper implementation, including appropriate external components and adherence to operating guidelines, is critical for ensuring optimal performance and preventing damage to the IC and associated circuitry.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess