The S-29L194ADFE-TB is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels and generate a reset signal when the voltage falls below a specified threshold. This prevents erratic behavior in microcontrollers and other digital circuits due to undervoltage conditions.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices (e.g., IoT devices, wearables)
- Industrial control systems
- Automotive applications (e.g., car audio, engine control)
Features
- Highly Accurate Detection Voltage: Ensures precise voltage monitoring for reliable system protection.
- Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
- Hysteresis: Prevents output chattering caused by small voltage fluctuations near the threshold.
- CMOS Output: Provides a clean and fast switching signal compatible with most digital logic circuits.
- Small Package: Available in compact packages suitable for space-constrained applications.
Benefits
- Protects Microcontrollers: Prevents malfunctions and data corruption caused by low voltage conditions.
- Ensures Reliable System Startup: Guarantees a proper reset sequence for consistent and predictable system behavior.
- Extends Battery Life: Low power consumption contributes to longer operating times for battery-powered devices.
- Improves System Stability: Hysteresis feature reduces false triggering and ensures stable operation.
- Simplifies Circuit Design: Requires minimal external components, reducing board space and cost.
Additional Details
The S-29L194ADFE-TB has a detection voltage of 1.94V. The operating temperature range is typically -40°C to +85°C. The package is a TB type (likely a small SOT or similar surface mount package). The output is CMOS, meaning it provides a rail-to-rail output voltage swing. The AD indicates a specific set of features or performance characteristics that differentiate it from other voltage detectors in the S-29L series. The FE likely refers to the specific package and output configuration options. These voltage detectors are crucial in safeguarding embedded systems against power-related issues.