The S-29L330AFE is a voltage detector IC from SII Semiconductor Corporation. This component is designed to monitor the voltage level of a power supply and generate a reset signal to a microcontroller or other digital circuit when the voltage drops below a defined threshold. This protective measure prevents erratic behavior or data corruption that can occur during undervoltage conditions.
Applications
- Microcontroller Reset Circuits
- Power Supply Monitoring
- Battery-Powered Devices
- Consumer Electronics
- Industrial Control Systems
Features
- High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable reset functionality.
- Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
- Built-in Hysteresis: Prevents output chattering caused by small voltage fluctuations around the threshold.
- CMOS Output: Provides a clean, rail-to-rail output signal, suitable for direct interfacing with digital circuits.
- Small Package: Available in compact packages suitable for space-constrained applications.
Benefits
- Protects Microcontrollers: Prevents data corruption and system malfunctions caused by low voltage conditions.
- Ensures Reliable System Startup: Provides a clean reset signal for proper system initialization after a power failure or brownout.
- Extends Battery Life: Low power consumption contributes to longer operating times in battery-powered devices.
- Improves System Stability: Hysteresis feature reduces false triggering and ensures stable operation.
- Simplifies Circuit Design: Requires minimal external components, saving board space and reducing costs.
Additional Details
The S-29L330AFE operates with a detection voltage of 3.3V. The AFE likely represents a specific combination of features, such as the hysteresis level, temperature compensation, and output drive characteristics that distinguish it from other members of the S-29L voltage detector family. The operating temperature range is typically -40°C to +85°C. The CMOS output allows for direct interfacing with a wide range of digital circuits. These detectors are crucial components for reliable operation in many embedded systems, especially in battery-powered or power-sensitive applications.