EN
  • EN
  • DE

73K321L-IH

Part No 73K321L-IH
Manufacturer TDK Corporation
Catalog Hard To Find
Description CCITT V.23, V.21 Single-Chip Modem
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1129748-73K321L-IH
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 73K321L-IH CAD Model

Description

The 73K321L-IH is a common mode choke from TDK Corporation, designed to suppress unwanted common mode noise in electronic circuits. These chokes are widely used to improve signal integrity and reduce electromagnetic interference (EMI) in various applications. TDK is a leading manufacturer of electronic components, known for their quality and reliability.

Applications

  • USB interfaces
  • HDMI interfaces
  • Ethernet interfaces
  • Power line filtering
  • Signal lines in electronic devices

Features

  • Inductance: Specified in microhenries (µH) and tailored for specific frequency ranges.
  • Rated Current: Maximum current the choke can handle without saturation or overheating.
  • DC Resistance (DCR): Low DCR to minimize signal loss.
  • Impedance: High impedance at the frequencies of common mode noise.
  • Operating Temperature Range: Typically -40°C to +85°C or higher.
  • Package Type: Surface mount or leaded, depending on the specific application.

Benefits

  • Effective suppression of common mode noise.
  • Improved signal integrity.
  • Reduced electromagnetic interference (EMI).
  • Compact size for easy integration into electronic devices.
  • High reliability and long operating life.

Additional Details

Common mode chokes work by presenting a high impedance to common mode currents while allowing differential mode signals to pass through with minimal attenuation. The 73K321L-IH is specifically designed to target common mode noise in the frequency range relevant to the applications listed above. The inductance and impedance characteristics of the choke are crucial for its performance. TDK provides detailed datasheets for their common mode chokes, which include specifications on inductance, impedance, rated current, DCR, and other important parameters.

When selecting a common mode choke, it's important to consider the frequency range of the noise to be suppressed, the signal current, and the physical size constraints. The choke should be placed as close as possible to the source of the noise or the point where the signal enters or exits the device. It's also important to ensure that the choke is properly grounded to maximize its effectiveness.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess