EN
  • EN
  • DE

S-3531AEFS

Part No S-3531AEFS
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 306686-S-3531AEFS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-3531AEFS CAD Model

Description

The S-3531AEFS is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor the voltage level and trigger a reset signal when the voltage drops below a predetermined threshold. This ensures stable and reliable operation of various electronic devices, especially those incorporating microcontrollers.

Applications

  • Microcontroller Reset Circuits: Ensuring proper initialization and preventing erroneous operation of microcontrollers during power-up or voltage drops.
  • Power Supply Monitoring: Detecting undervoltage conditions in power supplies, triggering protective shutdowns or alarms.
  • Battery-Powered Devices: Prevents deep discharge of batteries, extending their lifespan and protecting the device from damage.
  • Industrial Control Systems: Monitors critical voltage levels in industrial equipment, ensuring safe and reliable operation.
  • Automotive Electronics: Supervising voltage levels within vehicle systems to maintain performance and safety.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable system performance.
  • Low Current Consumption: Minimizes power drain, making it ideal for battery-powered applications.
  • Built-in Hysteresis: Prevents output oscillation and ensures stable operation, even during voltage fluctuations.
  • Small Package Size: Allows for compact designs and easy integration into a variety of electronic devices.
  • Open-Drain Output: Offers flexibility in interfacing with different types of microcontrollers and other circuits.

Benefits

  • Improved System Reliability: Protects electronic devices from damage caused by voltage fluctuations and ensures stable operation.
  • Extended Battery Life: Prevents deep discharge of batteries, prolonging their usable life and reducing the need for frequent replacements.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring, simplifying the overall design process.
  • Faster Development Time: Provides a readily available solution for voltage detection and reset functionality, speeding up the development process.
  • Enhanced Safety: Ensures safe operation by detecting and responding to voltage anomalies, preventing potential hazards.

Additional Details

The S-3531AEFS typically comes in a small SOT-25 package. The detection voltage and other electrical characteristics can be found in the official datasheet from SII Semiconductor Corporation. It's designed to operate reliably over a wide temperature range, generally -40°C to +85°C. This IC is a cost-effective solution for ensuring stable voltage levels in a variety of electronic systems. Due to the open-drain output configuration, a pull-up resistor is needed for proper operation. Consult the datasheet for precise specifications before incorporating this component into your design.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Lite-On Inc.
Lowest to $3.3322

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess