EN
  • EN
  • DE

S-6895AFE-T1

Part No S-6895AFE-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 307695-S-6895AFE-T1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-6895AFE-T1 CAD Model

Description

The S-6895AFE-T1 is a voltage detector IC from SII Semiconductor Corporation. Voltage detectors play a critical role in ensuring the stable operation of electronic devices by monitoring the supply voltage and triggering a reset or other protective action when the voltage falls below a specified threshold. This particular IC is designed for low current consumption and precise voltage detection, making it suitable for battery-powered and portable applications.

Applications:

  • Microcontroller Reset Circuits: Ensuring proper microcontroller operation by initiating a reset when the supply voltage is too low.
  • Battery Monitoring Systems: Protecting batteries from deep discharge by monitoring voltage levels.
  • Power Management Circuits: Maintaining stable power delivery to sensitive electronic components.
  • Portable Electronic Devices: Extending battery life and preventing malfunctions in smartphones, tablets, and wearables.
  • Industrial Control Systems: Monitoring voltage levels in industrial equipment to prevent damage from power fluctuations.

Features:

  • Low Current Consumption: Minimizes power drain, extending battery life in portable devices.
  • High-Precision Voltage Detection: Ensures accurate voltage monitoring and reliable triggering.
  • Hysteresis: Prevents oscillation during voltage transitions for stable operation.
  • Small Package Size: Allows for compact circuit design and easy integration.
  • Open-Drain Output: Provides flexibility in interfacing with microcontrollers and other digital circuits.

Benefits:

  • Enhanced System Reliability: Prevents system crashes and data corruption due to low voltage conditions.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrates voltage detection into a single component.
  • Improved Device Safety: Protects components from damage due to voltage fluctuations.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price.

The S-6895AFE-T1 typically operates within a voltage range of 1.6V to 5.5V and is available with various detection voltage thresholds to accommodate different application requirements. The open-drain output allows for easy interfacing with microcontrollers and other digital circuits. The hysteresis feature prevents unwanted output switching caused by minor voltage fluctuations, ensuring stable and reliable voltage detection. The ‘T1’ likely indicates a specific tape and reel packaging for automated assembly. The ‘AFE’ indicates a specific voltage threshold level.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Panjit
Lowest to $6.9300
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Infineon Technologies
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
AMCC
Lowest to $3.2617

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess