EN
  • EN
  • DE

S-8035CNMC-B8U-T2

Part No S-8035CNMC-B8U-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308187-S-8035CNMC-B8U-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8035CNMC-B8U-T2 CAD Model

Description

The S-8035CNMC-B8U-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This component is designed to monitor voltage levels and provide a reset signal when the voltage drops below a predetermined threshold. It is crucial for ensuring stable operation and preventing malfunctions in various electronic devices and systems.

Applications

  • Microcontroller Supervision: Used to reset microcontrollers during power-up, power-down, or brownout conditions.
  • Power Supply Monitoring: Protects sensitive circuitry by detecting undervoltage conditions in power supplies.
  • Battery Management Systems: Monitors battery voltage to prevent deep discharge and extend battery life in portable devices.
  • Industrial Automation: Provides a safety mechanism by detecting voltage fluctuations in control systems.
  • Consumer Electronics: Ensures stable operation in devices such as smartphones, tablets, and wearables.

Features

  • High-Precision Voltage Detection: Provides accurate voltage detection with minimal tolerance.
  • Ultra-Low Current Consumption: Minimizes power consumption, making it ideal for battery-powered applications.
  • Small Package Size: Available in compact packages to save space on circuit boards.
  • Built-in Hysteresis: Prevents chattering and ensures reliable reset operation.
  • Wide Operating Temperature Range: Functions reliably in a broad range of environmental conditions.

Benefits

  • Improved System Reliability: Prevents system failures due to voltage drops or fluctuations.
  • Extended Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring.
  • Protection Against Data Corruption: Resets the microcontroller before data corruption can occur during voltage drops.
  • Enhanced System Stability: Provides stable and reliable operation, even in unstable power environments.

The S-8035CNMC-B8U-T2 has a detection voltage of 3.5V. It features low current consumption, typically in the range of microamps. The device is commonly available in a SOT-23 package. The operating temperature range generally spans from -40°C to +85°C. The output type is typically CMOS or N-channel open drain. Hysteresis is incorporated to prevent oscillations near the threshold voltage. The specific output configuration should be verified in the datasheet. RoHS compliance ensures it meets environmental standards. It provides a reliable and efficient solution for voltage monitoring applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Panjit
Lowest to $6.9300
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess