EN
  • EN
  • DE

S-80718AL-AF-T1

Part No S-80718AL-AF-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308242-S-80718AL-AF-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80718AL-AF-T1 CAD Model

Description

The S-80718AL-AF-T1 is a voltage detector IC from SII Semiconductor Corporation. This device is specifically designed to monitor voltage levels and provide a reset signal when the voltage drops below a predefined threshold. This functionality is critical for ensuring the proper operation and preventing data corruption in a wide array of electronic devices. The "-AF-T1" suffix indicates a specific configuration or packaging option for this particular part number, generally related to voltage detection level, output type and packaging.

Applications

  • Microcontroller-Based Systems: Ensuring microcontrollers reset properly during power-up or voltage sags, preventing erratic behavior.
  • Power Management Circuits: Monitoring voltage rails to protect sensitive components from undervoltage conditions.
  • Battery-Operated Devices: Preventing deep discharge of batteries and extending battery life by shutting down the device when voltage is low.
  • Memory Protection: Preventing data corruption in volatile memory during voltage drops.
  • Industrial Control Systems: Monitoring power supply voltages to ensure stable and reliable operation of control equipment.

Features

  • Precise Voltage Detection Threshold: Offers accurate and reliable voltage monitoring for critical applications.
  • Low Current Consumption: Minimizes the impact on the overall power budget, especially important in battery-powered devices.
  • Small Package Size: Allows for compact designs and efficient use of board space.
  • Hysteresis: Prevents oscillations and false triggering around the detection threshold, ensuring stable operation.
  • Output Type (Specific to -AF-T1): The output configuration (e.g., N-channel open drain, CMOS) is tailored for specific interfacing needs.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption caused by undervoltage.
  • Extended Battery Life: Conserves battery power in portable devices.
  • Simplified Design: Reduces component count and simplifies circuit design.
  • Enhanced System Protection: Safeguards sensitive components from damage due to voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable and inexpensive way to monitor voltage levels.

The S-80718AL-AF-T1 is typically packaged in small surface-mount packages such as SOT-23. The precise voltage detection threshold is a key specification and should be carefully considered based on the application requirements. The datasheet provides detailed information on the electrical characteristics, timing parameters, and application recommendations. Proper decoupling capacitors should be used near the power supply pin to ensure stable operation and minimize noise. The output configuration (specified by the "-AF-T1" suffix) is critical for interfacing with other components in the circuit, ensuring compatibility and proper signal levels. This device offers a reliable and efficient solution for voltage monitoring and system protection in a wide range of applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $6.5223

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess