EN
  • EN
  • DE

S-80719AN

Part No S-80719AN
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description HIGH-PRECISION VOLTAGE DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308247-S-80719AN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80719AN CAD Model

Description

The S-80719AN is a voltage detector manufactured by SII Semiconductor Corporation. These devices are designed to monitor voltage levels in electronic circuits and provide a reset signal or other indication when the voltage drops below a specified threshold. They are commonly used in a wide range of applications to protect against undervoltage conditions and ensure reliable system operation.

Applications

  • Microcontroller Reset Circuits: Providing a reset signal to microcontrollers during power-up or voltage sags to prevent erroneous operation.
  • Power Supply Monitoring: Monitoring power supply voltages and triggering protective measures if the voltage falls below a safe level.
  • Battery-Powered Devices: Supervising battery voltage to prevent deep discharge and extend battery life.
  • Data Protection: Preventing data corruption in memory devices during undervoltage conditions.
  • Industrial Control Systems: Ensuring stable operation of industrial equipment by monitoring and responding to voltage fluctuations.

Features

  • Low Current Consumption: Minimizes power drain on the monitored circuit, which is crucial for battery-powered applications.
  • High-Precision Detection Voltage: Offers accurate voltage monitoring for reliable system protection.
  • Small Package Options: Available in compact packages to save board space.
  • Hysteresis: Prevents chattering or false triggering around the threshold voltage.
  • Wide Operating Temperature Range: Ensures reliable operation in various environmental conditions.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption caused by undervoltage conditions.
  • Extended Battery Life: Reduces power consumption in battery-powered devices, prolonging battery life.
  • Simplified Design: Integrates voltage monitoring functionality into a single component, reducing design complexity.
  • Enhanced System Protection: Protects sensitive components from damage due to voltage fluctuations.
  • Cost-Effective Solution: Provides a simple and affordable way to ensure system stability.

The S-80719AN is typically available in small surface-mount packages such as SOT-23. The specific threshold voltage is a critical parameter and varies between different versions of the S-80719 series. It's essential to consult the datasheet to determine the exact threshold voltage, hysteresis, and other electrical characteristics for your application. The output type (e.g., N-channel open drain, CMOS) is also a significant consideration when interfacing with other circuit components. Proper decoupling capacitors should be used near the device's power supply pin to ensure stable operation. The S-80719AN provides a simple and reliable solution for voltage monitoring and protection in a wide range of electronic systems.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Micron Technology Inc.
Lowest to $1.4076

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess