EN
  • EN
  • DE

S-80723SN-DL-T1

Part No S-80723SN-DL-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308282-S-80723SN-DL-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80723SN-DL-T1 CAD Model

Description

The S-80723SN-DL-T1 is a voltage detector from SII Semiconductor Corporation. Similar to other S-80723 series voltage detectors, it is designed to monitor voltage levels and trigger a reset signal when the voltage drops below a predefined threshold. This functionality is crucial for maintaining the integrity of microcontrollers and other sensitive electronic components, preventing malfunctions and data corruption.

Applications

  • Microcontroller Reset Circuits: Provides reliable reset functionality for microcontrollers during power-up or brown-out conditions.
  • CPU Reset Circuits: Ensures proper CPU operation by resetting the CPU during voltage drops.
  • Power Supply Monitoring: Monitors the voltage levels of power supplies and provides an alert signal.
  • Battery-Powered Devices: Optimizes battery life by preventing operation at low voltage levels.
  • Embedded Systems: Provides a failsafe mechanism for embedded systems to prevent system crashes.

Features

  • Low Current Consumption: Minimizes power drain, making it suitable for battery-operated devices.
  • High-Precision Detection Voltage: Offers accurate voltage detection for reliable reset operation.
  • Compact Package: Available in small packages, ideal for space-constrained designs.
  • Wide Operating Temperature Range: Operates reliably across a broad temperature range.
  • Built-in Hysteresis: Prevents unwanted oscillations and ensures stable operation.
  • Open Drain Output (N-channel): Offers flexibility in interfacing with various logic circuits.

Benefits

  • Enhanced System Reliability: Prevents data corruption and ensures proper system operation.
  • Reduced Downtime: Minimizes system failures by preventing operation during undervoltage conditions.
  • Simplified Design: Integrated features reduce the need for external components.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Protection of Sensitive Components: Safeguards electronic components from potential damage due to voltage fluctuations.

Additional Details

The "-DL-T1" suffix typically refers to the specific packaging and taping options. The S-80723SN-DL-T1 has a detection voltage of 2.3V. The output is N-channel open drain. Operating temperature range: -40°C to +85°C.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
AMCC
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Sharp Microelectronics
Lowest to $1.3860

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4484 $58.2920
315+ $0.3680 $115.9200
490+ $0.3564 $174.6360
670+ $0.3450 $231.1500
870+ $0.3335 $290.1450
1,160+ $0.2989 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,670 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess