EN
  • EN
  • DE

S-80736AL-AO-T1

Part No S-80736AL-AO-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308344-S-80736AL-AO-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80736AL-AO-T1 CAD Model

Description

The S-80736AL-AO-T1 is a voltage detector manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels in electronic circuits and trigger a reset or other action when the voltage falls below a specified threshold. This ensures system stability and prevents malfunctions due to low voltage conditions.

Applications

      
  • Microcontroller reset circuits
  •   
  • CPU reset circuits
  •   
  • Power management systems
  •   
  • Battery-powered devices
  •   
  • Industrial control systems

Features

      
  • High-accuracy detection voltage: ±2.0%
  •   
  • Low current consumption: 0.8 μA (TYP.)
  •   
  • Detection voltage range: 1.6 V to 6.0 V in 0.1 V steps
  •   
  • Operating voltage range: 0.65 V to 10.0 V
  •   
  • Hysteresis characteristics: 5% (TYP.)
  •   
  • Output form: Nch open-drain output
  •   
  • Package: SOT-23-5
  •   
  • Lead-free, Sn 100%, halogen-free

Benefits

      
  • Ensures system stability by preventing malfunctions due to low voltage.
  •   
  • Prolongs battery life in portable devices due to low current consumption.
  •   
  • Provides accurate voltage monitoring with its high-accuracy detection voltage.
  •   
  • Offers flexibility in design with a wide range of detection voltages.
  •   
  • Reduces board space due to the small SOT-23-5 package.
  •   
  • Complies with environmental standards as it is lead-free and halogen-free.

Additional Details

The S-80736AL-AO-T1 features hysteresis, which prevents chattering or oscillations around the detection threshold. The Nch open-drain output allows for flexible interfacing with various microcontrollers and other logic circuits. The device operates over a wide temperature range, making it suitable for use in harsh environments.

This voltage detector is crucial for ensuring the proper operation of electronic devices by monitoring the supply voltage and providing a reset signal when necessary. The low power consumption and small package size make it ideal for a wide range of applications.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.4770
Infineon Technologies
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Sharp Microelectronics
Lowest to $1.3860
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess