EN
  • EN
  • DE

S-80736AN-D0-T1

Part No S-80736AN-D0-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308346-S-80736AN-D0-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80736AN-D0-T1 CAD Model

Description

The S-80736AN-D0-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device monitors the input voltage and outputs a signal when the voltage drops below a specified threshold, offering protection against undervoltage conditions that could damage or cause malfunction in electronic circuits.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery-powered equipment
  • Over-discharge protection for batteries
  • Industrial control systems

Features

  • Detection voltage: 3.6V (fixed)
  • High accuracy: ±2.0%
  • Ultra-low current consumption: 0.8 μA (typical)
  • Operating voltage range: 0.65 V to 10.0 V
  • Output type: N-channel open drain
  • Package: SOT-23-5
  • Operating temperature: -40°C to +85°C
  • Hysteresis: 5% (TYP.)

Benefits

  • Ensures stable operation of electronic devices by preventing malfunctions due to undervoltage conditions.
  • Prolongs battery life in portable devices due to the IC's ultra-low current consumption.
  • Offers precise voltage monitoring with its high-accuracy detection voltage.
  • Provides a simple and reliable reset function for microcontrollers and other digital circuits.
  • Saves board space due to the small SOT-23-5 package.
  • Offers robust performance in a wide range of operating temperatures.

Additional Details

The S-80736AN-D0-T1 integrates hysteresis into its design to prevent output chattering and ensure stable switching behavior near the threshold voltage. The N-channel open drain output allows for flexible connection to a variety of external circuits. The part is designed to be highly reliable and maintain accurate detection voltage over its operating temperature range.

This voltage detector plays a critical role in safeguarding sensitive electronic components from damage due to voltage drops, making it suitable for various applications demanding reliable power monitoring.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess