EN
  • EN
  • DE

S-80815ANNP-EDC-T2

Part No S-80815ANNP-EDC-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186628-S-80815ANNP-EDC-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80815ANNP-EDC-T2 CAD Model

Description

The S-80815ANNP-EDC-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor the supply voltage and generate a reset signal when the voltage drops below a predetermined threshold. This function is essential in safeguarding microcontrollers and other sensitive electronic components from malfunctions and data corruption caused by undervoltage conditions.

Applications

  • Microcontroller reset circuits
  • Power management systems
  • Battery-powered devices
  • Portable electronic equipment
  • Industrial control applications

Features

  • Detection voltage: 1.5V (typical)
  • High-accuracy voltage detection
  • Ultra-low current consumption
  • Built-in hysteresis
  • Small SOT-23-3 package
  • N-channel open drain output

Benefits

  • Prevents system errors and data corruption due to low voltage
  • Extends battery life in portable devices
  • Ensures stable system operation
  • Saves board space in compact designs
  • Provides a reliable reset signal

Additional Details

The S-80815ANNP-EDC-T2 features a detection voltage of 1.5V. The high-accuracy voltage detection ensures precise monitoring of the supply voltage. Its ultra-low current consumption is a significant advantage for battery-powered applications, contributing to longer battery life. The built-in hysteresis characteristic prevents false triggering of the reset signal when the input voltage is near the threshold, ensuring stable operation. The SOT-23-3 package makes it suitable for compact designs and surface mount assembly. The N-channel open drain output allows for flexible interfacing with different microcontroller and logic circuit configurations. It is designed to provide a reset signal when the supply voltage falls below the specified detection voltage. This prevents the microcontroller from operating incorrectly. By ensuring a clean and reliable reset, the S-80815ANNP-EDC-T2 enhances the overall reliability and stability of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess