EN
  • EN
  • DE

S-80819ANNP-EDG

Part No S-80819ANNP-EDG
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186656-S-80819ANNP-EDG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-80819ANNP-EDG CAD Model

Description

The S-80819ANNP-EDG is a voltage detector manufactured by SII Semiconductor Corporation. This device monitors the input voltage and triggers a reset signal when the voltage drops below a specific threshold. This function is crucial for maintaining the integrity of microcontrollers, memory, and other sensitive electronic components by preventing malfunctions and data corruption during undervoltage conditions.

Applications

  • Microcontroller Reset: Provides a reliable reset signal during power-up, power-down, and brownout situations.
  • Memory Protection: Prevents data corruption in volatile memory by initiating a reset when the voltage is insufficient.
  • Power Management Systems: Monitors battery voltage and initiates a controlled shutdown to prevent deep discharge.
  • Industrial Control Systems: Ensures the stable operation of industrial equipment by monitoring power supply voltage.
  • Consumer Electronics: Protects sensitive electronic components in devices like smartphones, tablets, and wearables.

Features

  • Detection Voltage: 1.9V (Based on the '19' in S-80819ANNP).
  • High Accuracy: Provides precise voltage detection for reliable operation.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package: Available in compact packages for space-saving designs.
  • Built-in Hysteresis: Prevents output chattering due to noise around the detection threshold.
  • N-channel Open Drain Output: Offers flexibility in interfacing with various logic levels and microcontrollers.

Benefits

  • Improved System Reliability: Prevents system crashes and data loss caused by voltage drops or brownout conditions.
  • Extended Battery Life: Low current consumption helps maximize battery runtime in portable devices.
  • Simplified Design: Requires minimal external components, simplifying the overall design.
  • Reduced Board Space: Compact package allows for smaller and more efficient board layouts.
  • Enhanced Safety: Protects sensitive components from damage caused by voltage fluctuations.

The S-80819ANNP-EDG operates by continuously monitoring the input voltage. When the voltage falls below the detection threshold of 1.9V, the N-channel open drain output is asserted, typically pulling the reset line low (an external pull-up resistor is required). The output remains low until the voltage rises above the threshold plus the hysteresis voltage. The hysteresis feature prevents the output from oscillating when the input voltage is near the threshold. This voltage detector is a critical component in ensuring the stability and reliability of many electronic systems.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess