EN
  • EN
  • DE

TLP385(GRL-TPL

Part No TLP385(GRL-TPL
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757519-TLP385(GRL-TPL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP385(GRL-TPL CAD Model

Description

The TLP385(GRL-TPL is a high-isolation voltage photocoupler from Toshiba Semiconductor and Storage. This device comprises an infrared emitting diode (IRED) and a phototransistor, providing electrical isolation between the input and output circuits. The TLP385 is designed for applications that require reinforced isolation and high reliability.

Applications

  • Industrial Control Equipment: Isolates control signals in industrial automation systems, enhancing safety and reliability.
  • Medical Equipment: Provides electrical isolation in medical devices, protecting patients and equipment.
  • Power Supplies: Isolates control and feedback circuits in switching power supplies, ensuring safe operation.
  • Motor Control: Isolates control signals in motor drives, preventing electrical interference and ensuring safety.
  • Data Communication: Provides galvanic isolation in data communication interfaces, protecting against ground loops and voltage transients.

Features

  • High Isolation Voltage: Offers reinforced isolation between the input and output circuits.
  • Compact Package: Available in a compact SO package, suitable for space-constrained applications.
  • High Collector-Emitter Voltage: Supports high voltage switching applications.
  • Low Input Current: Requires low input current for activation.
  • Pb-Free and RoHS Compliant: Compliant with environmental standards.

Benefits

  • Enhanced Safety: Provides a high level of electrical isolation, protecting circuits and personnel.
  • Increased Reliability: Improves system reliability by preventing electrical interference and damage.
  • Compact Design: Small package size allows for use in space-limited applications.
  • Simplified Circuit Design: Makes it easier to design isolated circuits.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details

The TLP385(GRL-TPL is typically supplied in a surface-mount SO (Small Outline) package. The exact specifications, including isolation voltage, current transfer ratio (CTR), and switching characteristics, are detailed in the Toshiba Semiconductor and Storage datasheet. The "(GRL-TPL" suffix typically indicates specific tape and reel packaging options. Proper biasing and current limiting are necessary for reliable operation and to prevent damage to the IRED. Ensure that the operating conditions are within the datasheet's specified limits.

You May Also Be Interested in

Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3672 $51.4080
335+ $0.3013 $100.9355
515+ $0.2919 $150.3285
710+ $0.2825 $200.5750
920+ $0.2731 $251.2520
1,230+ $0.2448 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess