EN
  • EN
  • DE

SFPKA450KD4A-R1

Part No SFPKA450KD4A-R1
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Description 455KHz Ceramic Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994968-SFPKA450KD4A-R1
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFPKA450KD4A-R1 CAD Model

Description

The SFPKA450KD4A-R1 is a ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators are passive electronic components used for frequency control in electronic circuits. They provide a stable and cost-effective alternative to quartz crystals in many applications.

Applications

  • Microcontrollers: Provides a clock signal for microcontrollers in various embedded systems.
  • Remote controls: Used in remote control units for generating the carrier frequency.
  • Wireless communication devices: Found in basic wireless devices like key fobs or simple transceivers where high frequency accuracy isn't paramount.
  • Consumer electronics: Used in various consumer electronic devices such as toys, appliances, and audio equipment.
  • Industrial control: Provides a timing source for simple industrial control applications.

Features

  • Compact Size: The resonator is designed with a small footprint, suitable for space-constrained applications.
  • Stable Frequency: Provides a stable oscillation frequency under varying temperature and voltage conditions.
  • Cost-Effective: Offers a lower-cost alternative to quartz crystals, making it suitable for high-volume production.
  • Lead-Free Construction: Manufactured using lead-free materials, compliant with RoHS standards.
  • Wide Operating Temperature Range: Functions reliably within a broad range of temperatures, suitable for diverse environments.
  • Surface Mount Device (SMD): Designed for surface mount assembly, simplifying the manufacturing process.

Benefits

  • Ease of Integration: Simple to integrate into electronic circuits with minimal external components required.
  • Reliable Performance: Delivers stable and consistent frequency control for various applications.
  • Cost Savings: Reduces overall system cost compared to using quartz crystals.
  • Environmentally Friendly: Compliant with environmental regulations, ensuring safe and responsible manufacturing practices.
  • Versatile Usage: Suitable for a wide range of applications requiring a stable clock signal.
  • Reduced Footprint: The small size allows for compact device designs.

Relevant Details

The SFPKA450KD4A-R1 operates at a nominal frequency of 4.5 MHz. It is typically available in a ceramic package designed for surface mount technology. Key specifications to consider when using this resonator include its frequency tolerance, operating temperature range (typically -20°C to +80°C), and aging characteristics. It is essential to consult the manufacturer's datasheet for detailed electrical characteristics, soldering guidelines, and reliability information to ensure optimal performance in the intended application.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess