The s-80822CLUA-B6H-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation, designed to monitor power supply voltages and provide a reset signal when the voltage falls below a specific threshold. This functionality is essential for ensuring stable and reliable operation of microcontrollers, CPUs, and other sensitive electronic components.
Applications
- Microcontroller Reset Circuits
- CPU Reset Circuits
- Power Supply Monitoring
- Battery-Powered Devices
- Industrial Control Systems
Features
- High-Precision Detection Voltage: Ensures accurate voltage monitoring.
- Low Current Consumption: Minimizes power drain in battery-operated applications.
- Small Package Size: Allows for compact circuit designs.
- Built-in Hysteresis: Prevents output chattering during voltage fluctuations.
- Open-Drain Output: Offers flexibility in circuit design.
Benefits
- Reliable System Reset: Prevents erratic behavior due to voltage drops.
- Extended Battery Life: Low current consumption prolongs operating time.
- Simplified Circuit Design: Integrated features reduce external component count.
- Improved System Stability: Hysteresis eliminates false resets.
- Compact Solution: Small package saves board space.
The s-80822CLUA-B6H-T2 typically features a detection voltage around 2.2V. It operates within a wide supply voltage range and exhibits minimal current draw, making it suitable for battery-powered applications. The integrated hysteresis feature helps to prevent unwanted reset signals caused by minor voltage fluctuations or noise. The open-drain output allows for flexible integration with various microcontroller and CPU systems. This voltage detector is commonly used in a variety of applications, including portable electronics, industrial equipment, and automotive systems, to protect sensitive electronic components from potential damage or malfunction resulting from power supply voltage drops. The device is packaged in a small SOT-23-5 package, making it suitable for applications where board space is limited. Its precise voltage detection capabilities and low power consumption make it an excellent choice for ensuring the reliable operation of electronic devices.