EN
  • EN
  • DE

S-80823CNNB-B8I-T2

Part No S-80823CNNB-B8I-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063234-S-80823CNNB-B8I-T2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-80823CNNB-B8I-T2 CAD Model

Description

The S-80823CNNB-B8I-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor the input voltage and provide a reset signal to a microcontroller or other system component when the voltage falls below a specific threshold. This function is crucial for ensuring stable and reliable operation in a wide range of electronic devices.

Applications

  • Microcontroller reset circuits
  • Power management systems
  • Battery voltage monitoring
  • Over-discharge protection
  • Voltage supervision in embedded systems

Features

  • High-accuracy detection voltage: Provides precise and reliable voltage monitoring.
  • Low current consumption: Minimizes power usage, extending battery life in portable applications.
  • Small package: Allows for compact designs and efficient use of board space.
  • Built-in hysteresis: Prevents oscillations and ensures stable output switching.
  • Open-drain output: Offers flexible interfacing with various microcontrollers and digital circuits.

Benefits

  • Ensures stable system operation: Prevents malfunctions and data corruption caused by low voltage conditions.
  • Prolongs battery life: Reduces power consumption, extending the operating time of battery-powered devices.
  • Simplifies circuit design: Integrates voltage detection functionality, reducing design complexity.
  • Enhances system reliability: Provides reliable voltage monitoring and reset functionality.
  • Protects data integrity: Prevents data corruption during voltage drops by initiating a reset signal.

The S-80823CNNB-B8I-T2 voltage detector is a key component in ensuring the reliable operation of electronic systems. Its primary role is to monitor the input voltage and trigger a reset or other corrective action when the voltage drops below a safe level. This prevents erratic behavior, data loss, and potential damage to the system. The device's low current consumption is particularly important in battery-powered applications, where it helps to maximize battery life. The integrated hysteresis feature prevents the output from oscillating when the input voltage is near the threshold, ensuring a clean and stable reset signal. The small package size allows for easy integration into compact electronic devices, making it a versatile and valuable component for various applications. The open-drain output provides flexibility in interfacing with different types of microcontrollers and digital circuits. Its precision and reliability make it suitable for use in demanding applications where stable operation is critical. By providing accurate voltage monitoring and reliable reset functionality, the S-80823CNNB-B8I-T2 contributes significantly to the overall robustness and longevity of electronic systems.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess