The S-80824ANUP-EDM-T2 is a voltage detector IC produced by SII Semiconductor Corporation. It is designed to monitor the input voltage of a system and generate a reset signal when the voltage falls below a predefined threshold. This functionality is crucial for ensuring the stable and reliable operation of electronic devices, preventing data corruption and system crashes due to low voltage conditions.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered device protection
- Over-discharge prevention in battery management systems
- Voltage supervision in embedded systems
Features
- High-accuracy detection voltage: Ensures precise and reliable voltage monitoring.
- Low current consumption: Minimizes power usage, extending battery life in portable devices.
- Small package: Allows for compact designs and efficient board space utilization.
- Built-in hysteresis: Prevents oscillations and ensures stable reset operation.
- Open-drain output: Offers flexible interfacing with various microcontrollers and digital circuits.
Benefits
- Ensures stable system operation: Prevents malfunctions and data corruption caused by low voltage conditions.
- Prolongs battery life: Reduces power consumption, extending the operating time of battery-powered devices.
- Simplifies circuit design: Integrates voltage detection functionality, simplifying the design process.
- Enhances system reliability: Provides reliable voltage monitoring and reset functionality.
- Protects data integrity: Prevents data corruption during voltage drops by initiating a reset signal.
The S-80824ANUP-EDM-T2 voltage detector is an essential component for maintaining the stable operation of electronic systems, especially those powered by batteries. Its primary function is to monitor the input voltage and trigger a reset or other appropriate action when the voltage drops below a specified threshold. This prevents erratic behavior, data loss, and potential damage to the system. The device's low current consumption is particularly important in battery-powered applications, as it helps to maximize battery life. The integrated hysteresis feature prevents the output from oscillating when the input voltage is near the threshold, ensuring a clean and stable reset signal. The small package size allows for easy integration into compact electronic devices, making it a versatile and valuable component for various applications. The open-drain output provides flexibility in interfacing with different types of microcontrollers and digital circuits. By providing accurate voltage monitoring and reliable reset functionality, the S-80824ANUP-EDM-T2 contributes significantly to the overall robustness and longevity of electronic systems.