ADM7150ARDZ-3.0-R7 Voltage Regulator by Analog Devices Inc.
The ADM7150ARDZ-3.0-R7 is a high-performance, low-dropout linear regulator from the reputable Analog Devices Inc., designed to deliver a stable and precise 3.0V output voltage. This device is housed in a compact 8-lead SOIC package, offering a space-saving solution for a wide range of applications where voltage regulation with minimal noise and ripple is crucial.
Key Features:
- Output Voltage: Precisely regulated 3.0V output, ideal for sensitive analog circuits that require a stable power supply.
- High Output Current: Capable of delivering up to 800mA of output current, making it suitable for powering a variety of ICs and electronic components.
- Low Dropout Voltage: Minimal dropout performance enhances efficiency, especially in low-voltage operations.
- Low Noise: Ultra-low noise output (
- High Power Supply Rejection Ratio (PSRR): Excellent PSRR (>70 dB up to 10 kHz) reduces the sensitivity to power supply noise, providing a more reliable operation.
- Thermal Protection: Integrated thermal shutdown feature prevents damage from overheating, enhancing the longevity and reliability of the device.
- Adjustable Output: While the device is pre-set to 3.0V, it offers the flexibility to adjust the output voltage using external resistors.
Applications:
- Precision Analog/Digital Instrumentation
- High-End Audio Equipment
- Medical Devices
- Data Acquisition Systems
- Industrial Control Systems
The ADM7150ARDZ-3.0-R7 from Analog Devices Inc. is a top choice for designers looking for a reliable and high-quality power management solution. Its combination of low noise, high PSRR, and thermal protection makes it an excellent choice for powering sensitive electronic systems, ensuring consistent performance and stability.
For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their technical support team.