EN
  • EN
  • DE

ADP1706ACPZ-3.3-R7

Part No ADP1706ACPZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 1A 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADP1706
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP1706ACPZ-3.3-R7DKR, ADP1706ACPZ-3.3-R7-ND, ADP1706ACPZ-3.3-R7TR, ADP1706ACPZ33R7, ADP1706ACPZ-3.3-R7CT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848438-ADP1706ACPZ-3.3-R7
Ultra Librarian 3D Model Ultra Librarian ADP1706ACPZ-3.3-R7 CAD Model

Description

ADP1706ACPZ-3.3-R7 Linear Voltage Regulator

The ADP1706ACPZ-3.3-R7 is a high-performance linear voltage regulator from Analog Devices Inc., designed to deliver a fixed output voltage of 3.3V with exceptional accuracy and stability. This component is part of a series that offers a wide input voltage range and is capable of supplying up to 1A of output current, making it an ideal choice for a variety of applications including but not limited to portable devices, networking equipment, and embedded systems.

This voltage regulator features an innovative design that allows it to maintain a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. The low dropout voltage combined with low quiescent current makes the ADP1706ACPZ-3.3-R7 an excellent choice for battery-powered devices where power efficiency is critical.

The ADP1706ACPZ-3.3-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) which is designed to minimize the footprint on the PCB and provide excellent thermal performance. This package is also RoHS compliant and is specified over a wide operating temperature range, ensuring reliable performance in various environments.

Key features of the ADP1706ACPZ-3.3-R7 include:

  • Fixed output voltage of 3.3V
  • High output current capability of up to 1A
  • Low dropout voltage for efficient operation
  • Low quiescent current ideal for battery-powered applications
  • Overcurrent and thermal protection for enhanced reliability
  • Stable with small ceramic output capacitors
  • Wide input voltage range accommodating various sources
  • Compact LFCSP package for space-constrained applications

The device also includes several protective features such as overcurrent protection and thermal overload protection, which safeguard the regulator and the downstream components from damage due to excessive current or temperature. Furthermore, the regulator is stable with low equivalent series resistance (ESR) ceramic output capacitors, which reduces the amount of required external components and simplifies the design.

With its combination of performance, efficiency, and compact packaging, the ADP1706ACPZ-3.3-R7 from Analog Devices Inc. is a robust power management solution suitable for a broad array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4280 $58.2720
58+ $1.9921 $115.5418
90+ $1.9299 $173.6910
124+ $1.8676 $231.5824
160+ $1.8054 $288.8640
215+ $1.6186 $347.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess