The S-80847ALUP-EEB-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor the input voltage of a system and generate a reset signal when the voltage falls below a specific threshold. This function helps prevent malfunctions and damage to sensitive electronic components, such as microcontrollers, due to undervoltage conditions.
Applications
- Microcontroller reset circuits
- Power management in embedded systems
- Battery monitoring in portable devices
- Industrial control systems
- Automotive electronics
Features
- Detection Voltage: 4.7V (Nominal)
- High-precision voltage detection
- Low current consumption
- Package Type: SOT-89-3
- Built-in Hysteresis
- Output Type: N-channel open drain
Benefits
- Improves system reliability by preventing errors due to undervoltage.
- Extends battery life in portable devices thanks to its low power consumption.
- Provides a stable and reliable reset signal due to the hysteresis feature, preventing oscillations near the threshold voltage.
- Offers design flexibility with the N-channel open drain output, allowing easy interfacing with different logic levels.
- The compact SOT-89-3 package saves space on the circuit board.
The S-80847ALUP-EEB-T2 provides accurate voltage detection while minimizing power consumption. The included hysteresis helps to avoid erratic reset signals. Its open-drain output allows flexible integration into various circuit designs. The SOT-89-3 package is well-suited for applications where board space is limited. This voltage detector offers a dependable and efficient method for protecting electronic systems from undervoltage issues.