EN
  • EN
  • DE

SPX2954M3-L-5.0/TR

Part No SPX2954M3-L-5.0/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192620-SPX2954M3-L-5.0/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2954M3-L-5.0/TR CAD Model

Description

The SPX2954M3-L-5.0/TR is a low dropout (LDO) voltage regulator from Exar Corporation providing a fixed 5.0V output. The 'M3' likely indicates the package style is SOT-223, 'L' may denote a specific lead form or other variation, and '/TR' signifies that the components are supplied on tape and reel for automated assembly. Its primary function is to deliver a stable and accurate 5.0V supply even when the input voltage is close to the output, making it ideal for battery-powered systems and other applications demanding efficient voltage regulation.

Applications:

  • Battery Powered Systems: Provides stable and efficient voltage regulation in portable devices.
  • Post Regulation for Switching Power Supplies: Reduces noise and ripple from the output of switching regulators.
  • Microcontroller Power Supplies: Supplies a clean and regulated 5V to microcontrollers and other digital logic devices.
  • Portable Instrumentation: Powers sensitive circuits in handheld measurement equipment.

Features:

  • Low Dropout Voltage: Maintains regulation with a minimal voltage difference between input and output.
  • 5.0V Fixed Output: Delivers a precise and stable 5.0V output.
  • Over Current Protection: Protects the regulator and the load from excessive current draw.
  • Over Temperature Protection: Prevents thermal damage by shutting down the regulator when temperature limits are exceeded.
  • Reverse Battery Protection: Safeguards the regulator against damage from incorrect battery polarity.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Tape and Reel Packaging: Facilitates efficient automated assembly.

Benefits:

  • Extended Battery Life: Low dropout and low quiescent current maximize battery runtime in portable applications.
  • Improved System Reliability: Stable voltage regulation ensures consistent and reliable operation of connected devices.
  • Protection Against Faults: Over current, over temperature, and reverse battery protection features enhance the regulator's robustness and protect connected circuitry.
  • Simplified Design: Requires a minimum of external components.
  • Efficient Manufacturing: Tape and reel packaging is ideal for automated assembly lines.

Technical Specifications: The SPX2954M3-L-5.0/TR regulator typically operates with input voltages up to a specified maximum (refer to the datasheet for the exact value) and provides a fixed 5.0V output. The maximum output current and dropout voltage characteristics are also specified in the datasheet. Package type is SOT-223.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3541 $58.4787
17+ $6.8549 $116.5333
27+ $6.6401 $179.2827
36+ $6.4264 $231.3504
47+ $6.2116 $291.9452
63+ $5.5694 $350.8722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess