EN
  • EN
  • DE

S-80852CNNB-B9D-T2

Part No S-80852CNNB-B9D-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 046626-S-80852CNNB-B9D-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80852CNNB-B9D-T2 CAD Model

Description

The S-80852CNNB-B9D-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed for monitoring voltage levels in electronic circuits and providing a reset signal when the voltage drops below a certain threshold. It is commonly used in various applications to ensure stable operation and prevent malfunctions caused by voltage fluctuations.

Applications

  • Microcontroller reset circuits: Ensures the microcontroller starts in a known good state after a power-up or voltage drop.
  • Power supply monitoring: Detects undervoltage conditions in power supplies and triggers appropriate actions.
  • Battery-powered devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • CPU reset circuits: Provides a reset signal to the CPU when the voltage drops below the operating range.
  • Industrial control systems: Used in industrial environments to monitor and protect sensitive electronic components.

Features

  • High-precision detection voltage: Offers accurate voltage monitoring with a typical detection voltage of 5.2V.
  • Low current consumption: Minimizes power consumption in battery-powered devices, extending their operating time.
  • Small package: Available in a compact package (SOT-23-5), saving valuable board space.
  • Built-in hysteresis: Prevents oscillations during voltage transitions, ensuring stable operation.
  • Open drain output: Provides flexibility in connecting to various microcontroller and digital logic circuits.

Benefits

  • Improved system reliability: Prevents malfunctions caused by voltage fluctuations, enhancing overall system reliability.
  • Extended battery life: Low current consumption extends the operating time of battery-powered devices.
  • Simplified circuit design: The small package and built-in hysteresis simplify circuit design and reduce component count.
  • Protection against deep discharge: Prevents irreversible damage to batteries caused by deep discharge.
  • Stable operation: The built-in hysteresis ensures stable operation during voltage transitions, reducing the risk of false resets.

The S-80852CNNB-B9D-T2 is supplied in a SOT-23-5 package. The operating temperature range is typically -40°C to +85°C. It features a detection voltage of typically 5.2V. It is designed to be a cost effective way to monitor voltage levels and ensure a stable operation for different electronic devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
AMCC
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess